Status: | Unknown |
---|---|
Series: | SS8050 |
RoHS: | Compliant |
Complementary to SS8550 |
Collector Current : IC= 1.5A |
Collector Dissipation: PC = 2W (TC=25°C ) 2W Output Amplifier of Portable Radios in Class B Push-pull Operation. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free |
---|
Trans GP BJT NPN 25V 1.5A 3-Pin TO-92 Bulk | Avnet America |
TRANSISTOR, NPN, 25V, 1.5A, TO-92-3 | element14 |
Transistor,bjt,npn,25V V(Br)Ceo,1.5A I(C),to-92 Rohs Compliant: Yes |Onsemi SS8050BBU | Newark Electronics |
Where can I find additional details, specifications and documents for a SS8050BBU?
Additional datasheets, footprints and schematics for SS8050BBU are listed on our Part Details page. You can also find images and similar parts to SS8050BBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS8050BBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8050BBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS8050BBU fall under?
The SS8050BBU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SS8050BBU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS8050BBU you can contact the distributor directly for product support, shipping queries etc.
Is the SS8050BBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS8050BBU have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for SS8050BBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS8050BBU often in real-time on the comparison pages.
What if I can't find stock of SS8050BBU?
You can fill out our help required form which you can use to request a quote for SS8050BBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.