Status: | Unknown |
---|---|
Series: | SS12, SS13, SS14, SS15, SS16 |
RoHS: | Unknown |
Prices starting from US$0.0314
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
2,843
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
75,600
in stock
|
Buy Now | |
Avnet America
from US$0.0329
|
75,600
in stock
|
Buy Now | |
Rutronik
from US$0.0441
|
12,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0314
|
5,400
in stock
|
Buy Now | |
TTI Europe
from US$0.0386
|
5,400
in stock
|
Buy Now | |
element14
from US$0.07
|
2,843
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
9
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS12, SS13, SS14, SS15, SS16 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Zener Diode Do214-E3 Rohs Compliant: Yes |Vishay SS13-E3/61T | Newark Electronics |
Diode Schottky 30V 1A 2-Pin SMA T/R | Avnet America |
SCHOTTKY-DIODE 1A 30V SMA | Rutronik |
SS13 Series 30 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC (SMA) | Future Electronics |
1.0A 30V SKY DO214AC | TTI Europe |
SCHOTTKY RECTIFIER, 1A 30V DO-214AC | element14 |
Where can I find additional details, specifications and documents for a SS13-E3/61T?
Additional datasheets, footprints and schematics for SS13-E3/61T are listed on our Part Details page. You can also find images and similar parts to SS13-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS13-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS13-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS13-E3/61T fall under?
The SS13-E3/61T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SS13-E3/61T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS13-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SS13-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS13-E3/61T have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rutronik, Future Electronics and TTI Europe have stock available or on a lead time for SS13-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS13-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SS13-E3/61T?
You can fill out our help required form which you can use to request a quote for SS13-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.