Status: | Unknown |
---|---|
Series: | SS11V/H-CH |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
228
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
822
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
240
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
Farnell
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 12mH |
---|---|
Rated Current | 700mA |
Product Range | SS11V/H-CH |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 700mA |
Common Mode Chokes/Filters | Rapid Electronics |
Ac Filter T/H 0.7A 12000Uh Rohs Compliant: Yes |Kemet SS11H-07120-CH | Newark Electronics |
Common Mode Choke THT AC 0.7A 12mH | RS |
Choke, Common Mode, 12 mH | Avnet America |
SS Through Hole Common mode filter, -25 to +75 degC, 700 mA, 21 x 20.5 x 16mm | KEMET SS11H-07120-CH | RS Americas |
COMMON MODE FILTER, 12000UH, THD | element14 |
Where can I find additional details, specifications and documents for a SS11H-07120-CH?
Additional datasheets, footprints and schematics for SS11H-07120-CH are listed on our Part Details page. You can also find images and similar parts to SS11H-07120-CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS11H-07120-CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS11H-07120-CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS11H-07120-CH fall under?
The SS11H-07120-CH is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS11H-07120-CH when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS11H-07120-CH you can contact the distributor directly for product support, shipping queries etc.
Is the SS11H-07120-CH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS11H-07120-CH have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS, Avnet America and RS Americas have stock available or on a lead time for SS11H-07120-CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS11H-07120-CH often in real-time on the comparison pages.
What if I can't find stock of SS11H-07120-CH?
You can fill out our help required form which you can use to request a quote for SS11H-07120-CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.