Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Strain Relief Bushing Flat Style |
---|---|
For Use With | SPT-1 SPT-2 Cord |
No. of Positions | - |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
Strain Relief Bushing, Nylon | Newark Electronics |
Where can I find additional details, specifications and documents for a SRF-50?
Additional datasheets, footprints and schematics for SRF-50 are listed on our Part Details page. You can also find images and similar parts to SRF-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF-50 fall under?
The SRF-50 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRF-50 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF-50 you can contact the distributor directly for product support, shipping queries etc.
Is the SRF-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF-50 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SRF-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF-50 often in real-time on the comparison pages.
What if I can't find stock of SRF-50?
You can fill out our help required form which you can use to request a quote for SRF-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.