Status: | Active |
---|---|
Series: | SRDA3.3-4 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
65
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Protects 4 I/O Lines |
Low Working Voltage: 3.3 V |
Low Clamping Voltage |
Low Capacitance (<15 pF) for High Speed Interfaces |
Peak Power - 500W 8x20us |
Transient Protection for High Speed Lines to: IEC61000-4-2 (ESD) 䔳 kV (air), ۲ kV (contact) IEC61000-4-4 (EFT) 40 A IEC61000-4-5 (Lightning) 25 A |
UL Flammability Rating of 94 V-0 |
This is a Pb-Free Device |
Applications |
---|
High Speed Communication Line Protection |
T3/E3 Secondary Protection |
Base Stations |
End Products |
---|
T1/E1 Secondary Protection |
Analog Video Protection |
I2C Bus Protection |
Description | SRDA3.3-4 |
---|---|
Compliance | Pb-free |
Interface | T1/E1, T3/E3 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 15 |
V(BR) Min (V) | 5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 5 |
PPK Max (W) | 500 |
Package Type | SOIC-8 |
Quad TVS Diode Array 3.3V Low Cap. SOIC8 | RS |
ESD Suppressor TVS 15KV 8-Pin SOIC N T/R | EBV Elektronik |
Tvs Diode, 500W, Soic-8 | Newark Electronics |
SRDA3.3-4 Series 150 V 8 pF Low Capacitance Surface Mount TVS - SOIC-8 | Future Electronics |
SRDA3.3-4DR2G, Quad Uni-Directional TVS Diode Array, 500W, 8-Pin SOIC | ON Semiconductor SRDA3.3-4DR2G | RS Americas |
DIODE, ESD PROTECTION, 3.3V, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a SRDA3.3-4DR2G?
Additional datasheets, footprints and schematics for SRDA3.3-4DR2G are listed on our Part Details page. You can also find images and similar parts to SRDA3.3-4DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRDA3.3-4DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRDA3.3-4DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRDA3.3-4DR2G fall under?
The SRDA3.3-4DR2G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SRDA3.3-4DR2G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRDA3.3-4DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the SRDA3.3-4DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SRDA3.3-4DR2G have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SRDA3.3-4DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRDA3.3-4DR2G often in real-time on the comparison pages.
What if I can't find stock of SRDA3.3-4DR2G?
You can fill out our help required form which you can use to request a quote for SRDA3.3-4DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.