Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.36
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$12.36
|
15,282
in stock
|
Buy Now |
Audio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 1.65V to 2V 3V to 3.6V 1.65V to 3.6V |
Control Interface | I2C SPI |
Audio IC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4194 |
Control / Process Application | Audio Distribution Systems Digital Audio Workstations Digital Mixing Console |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.65V |
Termination Type | Surface Mount Device |
4-Channel, Asynchronous Sample Rate Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a SRC4194IPAG.?
Additional datasheets, footprints and schematics for SRC4194IPAG. are listed on our Part Details page. You can also find images and similar parts to SRC4194IPAG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRC4194IPAG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRC4194IPAG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRC4194IPAG. fall under?
The SRC4194IPAG. is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to SRC4194IPAG. when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRC4194IPAG. you can contact the distributor directly for product support, shipping queries etc.
Is the SRC4194IPAG. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRC4194IPAG. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SRC4194IPAG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRC4194IPAG. often in real-time on the comparison pages.
What if I can't find stock of SRC4194IPAG.?
You can fill out our help required form which you can use to request a quote for SRC4194IPAG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.