Status: | Unknown |
---|---|
Series: | SR4 D/M Series |
RoHS: | Unknown |
Prices starting from US$14.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.21
|
107
in stock
|
Buy Now | |
Rapid Electronics
from US$15.68
|
1,988
in stock
|
Buy Now | |
Chip One Stop
from US$14.20
|
1,988
in stock
|
Buy Now | |
TE Store
from US$40.45
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$20.52
|
107
in stock
|
Buy Now | |
Avnet America
from US$15.87
|
-
|
Buy Now | |
TTI Europe
from US$16.12
|
-
|
Buy Now |
Contact Configuration | 3PST-NO SPST-NC |
---|---|
Coil Voltage | 18VDC |
Contact Current | 8A |
Product Range | SR4 D/M Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 405ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Safety Relays SR4M4018 | Rapid Electronics |
SR4M4018 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating DC: 800 mW Coil Resistance: 405 Ω Coil Voltage Rating: 18 VDC Force-Guided Monostable, DC 800 mW 405 Ω | Force Guided Relay With 4 Contact | Part Number: SR4M4018 | Internal Number: 9-1415053-1 | TE Connectivity | TE Store |
Force Guided Relay, 3Pst/Spst, 8A, 250V | Newark Electronics |
FORCE GUIDED RELAY, 3PST/SPST, 8A, 250V | Farnell |
General Purpose Relay 3PST-NO/SPST-NC 400VAC 18VDC PC Pin Through Hole Tube | Avnet America |
SAFETY RELAY 18V 8A 3NO1NC THT | TTI Europe |
Where can I find additional details, specifications and documents for a SR4M4018?
Additional datasheets, footprints and schematics for SR4M4018 are listed on our Part Details page. You can also find images and similar parts to SR4M4018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR4M4018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR4M4018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR4M4018 fall under?
The SR4M4018 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SR4M4018 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR4M4018 you can contact the distributor directly for product support, shipping queries etc.
Is the SR4M4018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR4M4018 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Farnell have stock available or on a lead time for SR4M4018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR4M4018 often in real-time on the comparison pages.
What if I can't find stock of SR4M4018?
You can fill out our help required form which you can use to request a quote for SR4M4018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.