Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
200
in stock
|
Buy Now | |
Farnell
from US$0.75
|
2,165
in stock
|
Buy Now | |
element14
from US$0.79
|
2,115
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
570
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
22
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
21
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
CAP, 2.2µF, 50V, 20%, Z5U | Farnell |
Multilayer Ceramic Capacitor, 2.2 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Radial Z5U ceramic cap,2.2uF 50V 5mm | RS |
Ceramic Capacitor 2.2Uf, 50V, Z5U, 20%, Radial | Newark Electronics |
SR Series 7.62 x 7.62 mm 2.2uF 50 V ▒20 % Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
SR 2.2uF Ceramic Multilayer Cap,50V dc,+85C, Z5U Dielectric,+/-20%,Through Hole | AVX SR305E225MAR | RS Americas |
Multilayer Ceramic Capacitor, 2.2 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR305E225MAR...?
Additional datasheets, footprints and schematics for SR305E225MAR... are listed on our Part Details page. You can also find images and similar parts to SR305E225MAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR305E225MAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR305E225MAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR305E225MAR... fall under?
The SR305E225MAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR305E225MAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR305E225MAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR305E225MAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR305E225MAR... have stock available?
Authorised distributors including Farnell, element14, Avnet America, RS and Newark Electronics have stock available or on a lead time for SR305E225MAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR305E225MAR... often in real-time on the comparison pages.
What if I can't find stock of SR305E225MAR...?
You can fill out our help required form which you can use to request a quote for SR305E225MAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.