Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
1,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
4,425
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
4,425
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,102
in stock
|
Buy Now | |
element14
from US$0.09
|
1,102
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,102
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Climatic Category | 25/085/56 |
External Depth | 3.18mm |
External Length / Height | 5.08mm |
External Width | 5.08mm |
Height | 5.08mm |
Lead Diameter | 0.51mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | -80ppm/°C |
Temperature Coefficient | -80ppm/°C to +30ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
MLCC-Leaded 50V 0.33uF Z5U RoHS Long Leads 20% | Rapid Electronics |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.33 - F, - 20%, Z5U, 50 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR215E334MAR | Newark Electronics |
CAP, 0.33µF, 50V, 20%, Z5U | element14 |
Radial Capacitor 50V Z5U 0.33uF 20% | RS |
SR Series 5.08 x 5.08 mm 330 nF 50V ▒20% Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.33 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
SR21 SR 330nF Ceramic Multilayer Capacitor, 50 VDC, +85degC, Z5U Dielec, +/-20% | AVX SR215E334MAR | RS Americas |
Multilayer Ceramic Capacitor, 0.33 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215E334MAR?
Additional datasheets, footprints and schematics for SR215E334MAR are listed on our Part Details page. You can also find images and similar parts to SR215E334MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215E334MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215E334MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215E334MAR fall under?
The SR215E334MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215E334MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215E334MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR215E334MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215E334MAR have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SR215E334MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215E334MAR often in real-time on the comparison pages.
What if I can't find stock of SR215E334MAR?
You can fill out our help required form which you can use to request a quote for SR215E334MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.