Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
18,888
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
222,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
189,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
18,888
in stock
|
Buy Now | |
element14
from US$0.15
|
18,888
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
3,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
SR Series 5.08 x 5.08 mm 100nF 50V ▒20% Tol. Z5U Radial Lead/SkyCap« | Future Electronics |
.1UF 50V 20% 5.08MM | TTI Europe |
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial | Newark Electronics |
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Capacitor | Amar Radio Corporation |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215E104MARTR1?
Additional datasheets, footprints and schematics for SR215E104MARTR1 are listed on our Part Details page. You can also find images and similar parts to SR215E104MARTR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215E104MARTR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215E104MARTR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215E104MARTR1 fall under?
The SR215E104MARTR1 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215E104MARTR1 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215E104MARTR1 you can contact the distributor directly for product support, shipping queries etc.
Is the SR215E104MARTR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215E104MARTR1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for SR215E104MARTR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215E104MARTR1 often in real-time on the comparison pages.
What if I can't find stock of SR215E104MARTR1?
You can fill out our help required form which you can use to request a quote for SR215E104MARTR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.