Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
SR Series 5.08 x 5.08 mm 100 nF 50 V ▒20 % Tol. Z5U Radial Lead/SkyCap« | Future Electronics |
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial | Newark Electronics |
Cap Ceramic 0.1uF 50V Z5U 20% Radial 5.08mm 85°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a SR215E104MAATR1?
Additional datasheets, footprints and schematics for SR215E104MAATR1 are listed on our Part Details page. You can also find images and similar parts to SR215E104MAATR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215E104MAATR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215E104MAATR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215E104MAATR1 fall under?
The SR215E104MAATR1 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215E104MAATR1 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215E104MAATR1 you can contact the distributor directly for product support, shipping queries etc.
Is the SR215E104MAATR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215E104MAATR1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SR215E104MAATR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215E104MAATR1 often in real-time on the comparison pages.
What if I can't find stock of SR215E104MAATR1?
You can fill out our help required form which you can use to request a quote for SR215E104MAATR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.