Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
3,505
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
3,505
in stock
|
Buy Now | |
element14
from US$0.14
|
3,505
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
3,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
291,030
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SR Series 5.08 x 5.08 mm 100nF 50 V ▒10% Tol. X7R Radial Lead/SkyCap« | Future Electronics |
Cap, 0.1Uf, 50V, Mlcc, Radial | Newark Electronics |
CAP, 0.1UF, 50V, MLCC, RADIAL | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Capacitor | Amar Radio Corporation |
KV 100nF 50V 10% RM5,0 X7R | Rutronik |
.1UF 50V 10% 5.08MM | TTI Europe |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215C104KARTR1?
Additional datasheets, footprints and schematics for SR215C104KARTR1 are listed on our Part Details page. You can also find images and similar parts to SR215C104KARTR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215C104KARTR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215C104KARTR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215C104KARTR1 fall under?
The SR215C104KARTR1 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215C104KARTR1 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215C104KARTR1 you can contact the distributor directly for product support, shipping queries etc.
Is the SR215C104KARTR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215C104KARTR1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SR215C104KARTR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215C104KARTR1 often in real-time on the comparison pages.
What if I can't find stock of SR215C104KARTR1?
You can fill out our help required form which you can use to request a quote for SR215C104KARTR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.