Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
SR21 SR 1uF Ceramic Multilayer Capacitor, 100 VDC, +125degC, X7R Dielec, +/-10% | AVX SR211C105KAR | RS Americas |
Capacitance:1Μf | Newark Electronics |
SR Series 5.08 x 5.08 mm 1 uF 100 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Cap Ceramic 1uF 100V X7R 10% Radial 5.08mm 125°C Bulk | Avnet America |
CAP, 1µF, 100V, 10%, X7R | element14 |
Where can I find additional details, specifications and documents for a SR211C105KAR?
Additional datasheets, footprints and schematics for SR211C105KAR are listed on our Part Details page. You can also find images and similar parts to SR211C105KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211C105KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211C105KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211C105KAR fall under?
The SR211C105KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211C105KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211C105KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR211C105KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211C105KAR have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SR211C105KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211C105KAR often in real-time on the comparison pages.
What if I can't find stock of SR211C105KAR?
You can fill out our help required form which you can use to request a quote for SR211C105KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.