Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Climatic Category | 55/125/56 |
External Depth | 3.18mm |
External Length / Height | 5.08mm |
External Width | 5.08mm |
Lead Diameter | 0.51mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coeff. + | 20ppm/°C |
Temperature Coeff. - | -20ppm/°C |
Temperature Coefficient | ± 20ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 100V |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 - F, - 20%, X7R, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR211C103MAR | Newark Electronics |
CAP, 0.01µF, 100V, 20%, X7R | element14 |
SR Series 5.08 x 5.08 mm 0.01 ╡F 100 V ▒20 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 20%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 20%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR211C103MAR?
Additional datasheets, footprints and schematics for SR211C103MAR are listed on our Part Details page. You can also find images and similar parts to SR211C103MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211C103MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211C103MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211C103MAR fall under?
The SR211C103MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211C103MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211C103MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR211C103MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211C103MAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SR211C103MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211C103MAR often in real-time on the comparison pages.
What if I can't find stock of SR211C103MAR?
You can fill out our help required form which you can use to request a quote for SR211C103MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.