Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
4,753
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,762
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,762
in stock
|
Buy Now | |
element14
from US$0.10
|
4,012
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
2,217
in stock
|
Buy Now | |
RS
from US$0.12
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
76
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial | Newark Electronics |
CAP, 0.1µF, 50V, 20%, Z5U | Farnell |
SR Series 5.08 x 5.08 mm 100 nF 50 V ▒20% Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Capacitor Ceramic, Radial.10uF, 50V, 20%, Z5U | AVX SR205E104MAR | RS Americas |
Radial Capacitor SR20 50V Z5U 0.1uF 20% | RS |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR205E104MAR...?
Additional datasheets, footprints and schematics for SR205E104MAR... are listed on our Part Details page. You can also find images and similar parts to SR205E104MAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR205E104MAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR205E104MAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR205E104MAR... fall under?
The SR205E104MAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR205E104MAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR205E104MAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR205E104MAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR205E104MAR... have stock available?
Authorised distributors including Newark Electronics, Farnell, Future Electronics, element14 and RS Americas have stock available or on a lead time for SR205E104MAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR205E104MAR... often in real-time on the comparison pages.
What if I can't find stock of SR205E104MAR...?
You can fill out our help required form which you can use to request a quote for SR205E104MAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.