Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 68000pF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2Pins |
Capacitor Ceramic 0.068Uf, 50V, X7R, 10%, Rad | Newark Electronics |
SR Series 5.08 x 5.08 mm 68 nF 50 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Cap Ceramic 0.068uF 50V X7R 10% Radial 2.54mm 125°C Bulk | Avnet America |
CAPACITOR CERAMIC 0.068UF, 50V, X7R, 10%, RAD | element14 |
Where can I find additional details, specifications and documents for a SR205C683KAR?
Additional datasheets, footprints and schematics for SR205C683KAR are listed on our Part Details page. You can also find images and similar parts to SR205C683KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR205C683KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR205C683KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR205C683KAR fall under?
The SR205C683KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR205C683KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR205C683KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR205C683KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR205C683KAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SR205C683KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR205C683KAR often in real-time on the comparison pages.
What if I can't find stock of SR205C683KAR?
You can fill out our help required form which you can use to request a quote for SR205C683KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.