Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
2,495
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
93,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
3,000
in stock
|
Buy Now | |
element14
from US$0.17
|
2,495
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
96
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
.1UF 50V 10% 2.54MM | TTI Europe |
Rdl,conf,x7R,.1Uf,50V,10%,0.2X0.2,0.1Ls,tr1,hazmat Rohs Compliant: Yes |Kyocera Avx SR205C104KARTR1 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
CAP, 0.1µF, 50V, 10%, X7R | element14 |
SR Series 5.08 x 5.08 mm 100 nF 50V ▒10% Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Capacitor | Amar Radio Corporation |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR205C104KARTR1?
Additional datasheets, footprints and schematics for SR205C104KARTR1 are listed on our Part Details page. You can also find images and similar parts to SR205C104KARTR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR205C104KARTR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR205C104KARTR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR205C104KARTR1 fall under?
The SR205C104KARTR1 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR205C104KARTR1 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR205C104KARTR1 you can contact the distributor directly for product support, shipping queries etc.
Is the SR205C104KARTR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR205C104KARTR1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SR205C104KARTR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR205C104KARTR1 often in real-time on the comparison pages.
What if I can't find stock of SR205C104KARTR1?
You can fill out our help required form which you can use to request a quote for SR205C104KARTR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.