Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,700
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
7,761
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,911
in stock
|
Buy Now | |
element14
from US$0.17
|
826
in stock
|
Buy Now | |
Farnell
from US$0.19
|
826
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
200
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
.1UF 50V 10% 2.54MM | TTI Europe |
SR Series 5.08 x 5.08 mm 100 nF 50 V ▒10% Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Capacitor Ceramic, Radial .10uF, 50V, 10%, X7R | AVX SR205C104KAR | RS Americas |
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial | Newark Electronics |
Radial Capacitor SR20 50V X7R 0.1uF 10% | RS |
CAP, 0.1µF, 50V, 10%, X7R | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Capacitor | Amar Radio Corporation |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR205C104KAR...?
Additional datasheets, footprints and schematics for SR205C104KAR... are listed on our Part Details page. You can also find images and similar parts to SR205C104KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR205C104KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR205C104KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR205C104KAR... fall under?
The SR205C104KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR205C104KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR205C104KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR205C104KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR205C104KAR... have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS Americas, Newark Electronics and RS have stock available or on a lead time for SR205C104KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR205C104KAR... often in real-time on the comparison pages.
What if I can't find stock of SR205C104KAR...?
You can fill out our help required form which you can use to request a quote for SR205C104KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.