Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
3,349
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,349
in stock
|
Buy Now | |
element14
from US$0.09
|
3,349
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
126
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33000pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.033 - F, - 10%, X7R, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR201C333KAR | Newark Electronics |
CAP, 0.033µF, 100V, 10%, X7R | element14 |
Capacitor Ceramic, Radial .033uF, 100V, 10%, X7R | AVX SR201C333KAR | RS Americas |
SR Series 5.08 x 5.08 mm 33nF 100 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.033 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.033 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR201C333KAR...?
Additional datasheets, footprints and schematics for SR201C333KAR... are listed on our Part Details page. You can also find images and similar parts to SR201C333KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201C333KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201C333KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201C333KAR... fall under?
The SR201C333KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201C333KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201C333KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR201C333KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR201C333KAR... have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for SR201C333KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201C333KAR... often in real-time on the comparison pages.
What if I can't find stock of SR201C333KAR...?
You can fill out our help required form which you can use to request a quote for SR201C333KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.