Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | UDFN |
No. of Pins | 6Pins |
Delay Time | 10s |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Logic_Interfaces_Supervisors |Stmicroelectronics SR1UARU | Newark Electronics |
5.5 V 1 uA Open Drain or Open Collector 1 Channel Supervisor - UDFN-6 | Future Electronics |
Analog / Linear ICs (S&D, non Std., MPP) Part 2 | Avnet America |
SUPERVISOR, RESET, 5.5V, UDFN-6 | element14 |
Where can I find additional details, specifications and documents for a SR1UARU?
Additional datasheets, footprints and schematics for SR1UARU are listed on our Part Details page. You can also find images and similar parts to SR1UARU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR1UARU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR1UARU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR1UARU fall under?
The SR1UARU is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to SR1UARU when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR1UARU you can contact the distributor directly for product support, shipping queries etc.
Is the SR1UARU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR1UARU have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SR1UARU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR1UARU often in real-time on the comparison pages.
What if I can't find stock of SR1UARU?
You can fill out our help required form which you can use to request a quote for SR1UARU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.