Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
RS Americas
from US$0.27
|
5,125
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
632
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
SR15 SR 10nF Ceramic Multilayer Capacitor, 50 VDC, +85degC, Z5U Dielec, +/-20% | AVX SR155E103MAR | RS Americas |
SR Series 3.81 x 3.81 mm 10 nF 50 V ▒20 % Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
CAPACITOR CERAMIC , RADIAL.010UF, 50V, 2 | RS |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 - F, - 20%, Z5U, 50 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR155E103MAR | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
CAP, 0.01µF, 50V, 20%, Z5U | element14 |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR155E103MAR?
Additional datasheets, footprints and schematics for SR155E103MAR are listed on our Part Details page. You can also find images and similar parts to SR155E103MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR155E103MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR155E103MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR155E103MAR fall under?
The SR155E103MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR155E103MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR155E103MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR155E103MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR155E103MAR have stock available?
Authorised distributors including RS Americas, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for SR155E103MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR155E103MAR often in real-time on the comparison pages.
What if I can't find stock of SR155E103MAR?
You can fill out our help required form which you can use to request a quote for SR155E103MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.