Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,400
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
576
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Radial Capacitor 100V X7R 1000pF 10% | RS |
1000PF 100V 10% 2.54MM | TTI Europe |
Capacitor Ceramic, Radial 1000pF, 100V, 10%, X7R | AVX SR151C102KAR | RS Americas |
Ceramic Capacitor 1000Pf, 100V, X7R, 10%, Radial | Newark Electronics |
SR Series 3.81 x 3.81 mm 1nF 100 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
CAP, 1000PF, 100V, 10%, X7R | element14 |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151C102KAR...?
Additional datasheets, footprints and schematics for SR151C102KAR... are listed on our Part Details page. You can also find images and similar parts to SR151C102KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151C102KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151C102KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151C102KAR... fall under?
The SR151C102KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151C102KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151C102KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR151C102KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151C102KAR... have stock available?
Authorised distributors including RS, TTI Europe, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for SR151C102KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151C102KAR... often in real-time on the comparison pages.
What if I can't find stock of SR151C102KAR...?
You can fill out our help required form which you can use to request a quote for SR151C102KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.