Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$0.89
|
1,748
in stock
|
Buy Now |
Audio Standard (mm) | 2.5 |
---|---|
Color | Black |
Connector Type | Receptacle |
Current Rating (A) | 0.3 |
Internal Switch(es) | 0 |
Length (mm) | 52 |
Mounting Style | Cable - Modular |
Number of Conductors | 3 |
Number of Ports | 1 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 11.3 |
Where can I find additional details, specifications and documents for a SR-2501?
Additional datasheets, footprints and schematics for SR-2501 are listed on our Part Details page. You can also find images and similar parts to SR-2501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR-2501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR-2501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR-2501 fall under?
The SR-2501 is listed under interconnect > connectors > audio-connectors > receptacles > sr-2501.
Can I view similar or alternative parts?
You can view similar parts to SR-2501 when available in the sr-2501 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR-2501 you can contact the distributor directly for product support, shipping queries etc.
Is the SR-2501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR-2501 have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for SR-2501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR-2501 often in real-time on the comparison pages.
What if I can't find stock of SR-2501?
You can fill out our help required form which you can use to request a quote for SR-2501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.