Status: | Unknown |
---|---|
Series: | SQS460ENW |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
14,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
14,485
in stock
|
Buy Now | |
element14
from US$0.48
|
14,485
in stock
|
Buy Now | |
Rutronik
from US$0.61
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
AEC-Q101 qualified |
100 % Rg and UIS tested |
Datasheet |
---|
SQS460ENW |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Mosfet, N-Ch, Aec-Q101, 60V, 8A | Newark Electronics |
MOSFET, N-CH, AEC-Q101, 60V, 8A | element14 |
N-CH 60V 8A 30mOhm PPAK1212-8W | Rutronik |
Transistor MOSFET N-CH 60V 8A 8-Pin PowerPAK 1212 | Avnet America |
N-CH SINGLE 60V PPAK1212-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SQS460ENW-T1_GE3?
Additional datasheets, footprints and schematics for SQS460ENW-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQS460ENW-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQS460ENW-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQS460ENW-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQS460ENW-T1_GE3 fall under?
The SQS460ENW-T1_GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SQS460ENW-T1_GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQS460ENW-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQS460ENW-T1_GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQS460ENW-T1_GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for SQS460ENW-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQS460ENW-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQS460ENW-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQS460ENW-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.