Status: | Unknown |
---|---|
Series: | SQJ409EP |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
37,968
in stock
|
Buy Now | |
element14
from US$0.65
|
37,968
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.68
|
-
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$0.91
|
-
|
Buy Now |
TrenchFET® power MOSFET |
AEC-Q101 qualified |
100 % Rg and UIS tested |
Datasheet |
---|
SQJ409EP |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
Device Orientation |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MOSFET, AEC-Q101, P-CH, -40V/POWERPAK SO | element14 |
P-CH SINGLE -40V PPAK SO8L | TTI Europe |
Single P-Channel 40 V 7 mOhm 68 W SMT Automotive Power Mosfet - PowerPAK SO-8L | Future Electronics |
MOSFET P-Channel Automotive 40V 60A 4-Pin PowerPAK SO T/R | Avnet America |
P-CH 40V 60A 5,8mOhm PPAK SO-8L | Rutronik |
P-Channel 40-V (D-S) 175C Mosfet Rohs Compliant: Yes |Vishay SQJ409EP-T1_GE3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SQJ409EP-T1_GE3?
Additional datasheets, footprints and schematics for SQJ409EP-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJ409EP-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJ409EP-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJ409EP-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJ409EP-T1_GE3 fall under?
The SQJ409EP-T1_GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SQJ409EP-T1_GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJ409EP-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJ409EP-T1_GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQJ409EP-T1_GE3 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Future Electronics and Avnet America have stock available or on a lead time for SQJ409EP-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJ409EP-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJ409EP-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJ409EP-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.