Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.24
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 23A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0272ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 45W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
MOSFET N-Channel 60V PowerPAK SO-8L | Future Electronics |
N-Channel 60-V (D-S) 175C Mosfet |Vishay SQJ158EP-T1_GE3 | Newark Electronics |
Transistor MOSFET N-CH 60V 23A 8-Pin PowerPAK SO T/R | Avnet America |
MOSFET, AEC-Q101, N-CH, 60V, POWERPAK SO | element14 |
N-CH DUAL 20V PPAKSO8L | TTI Europe |
Where can I find additional details, specifications and documents for a SQJ158EP-T1_GE3?
Additional datasheets, footprints and schematics for SQJ158EP-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJ158EP-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJ158EP-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJ158EP-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJ158EP-T1_GE3 fall under?
The SQJ158EP-T1_GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQJ158EP-T1_GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJ158EP-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJ158EP-T1_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQJ158EP-T1_GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for SQJ158EP-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJ158EP-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJ158EP-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJ158EP-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.