Status: | Unknown |
---|---|
Series: | SQD50P04-09L |
RoHS: | Unknown |
TrenchFET® Power MOSFET |
Package with Low Thermal Resistance |
100 % Rg and UIS Tested |
Datasheet |
---|
SQD50P04-09L |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
40 V, 50 A, 7.6 mOhm, TO-252-3 | Future Electronics |
Trans MOSFET P-CH 40V 50A 3-Pin(2+Tab) TO-252 | Avnet America |
40V 50A 136W P-Ch Automotive | Siliconix / Vishay SQD50P04-09L-GE3 | RS Americas |
MOSFET,P CH,W DIODE,40V,50A,TO-252 | Farnell |
|Vishay SQD50P04-09L-GE3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SQD50P04-09L-GE3?
Additional datasheets, footprints and schematics for SQD50P04-09L-GE3 are listed on our Part Details page. You can also find images and similar parts to SQD50P04-09L-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQD50P04-09L-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQD50P04-09L-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQD50P04-09L-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQD50P04-09L-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQD50P04-09L-GE3 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, Avnet Asia and Farnell have stock available or on a lead time for SQD50P04-09L-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQD50P04-09L-GE3 often in real-time on the comparison pages.
What if I can't find stock of SQD50P04-09L-GE3?
You can fill out our help required form which you can use to request a quote for SQD50P04-09L-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.