Status: | Unknown |
---|---|
Series: | SQ7414EN |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now |
TrenchFET® Power MOSFET |
Low Thermal Resistance PowerPAK® 1212-8 Package with 1.07 mm Profile |
PWM Optimized |
Application Notes |
---|
Package Application Note AN914 |
Datasheet |
---|
SQ7414EN |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
AN822 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
MOSFET,N CH,W DI,60V,5.6A,POPAK1212 | Farnell |
Where can I find additional details, specifications and documents for a SQ7414EN-T1-E3?
Additional datasheets, footprints and schematics for SQ7414EN-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SQ7414EN-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQ7414EN-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQ7414EN-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQ7414EN-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQ7414EN-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQ7414EN-T1-E3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SQ7414EN-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQ7414EN-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SQ7414EN-T1-E3?
You can fill out our help required form which you can use to request a quote for SQ7414EN-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.