Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.025ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 600mV |
Power Dissipation Pd | 3.6W |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Mosfet, N-Ch, 20V, 8A, Tsop Rohs Compliant: Yes |Vishay SQ3460EV-T1_GE3 | Newark Electronics |
MOSFET, N-CH, 20V, 8A, TSOP | element14 |
N-CH 20V 8A 25mOhm at 4,5V | Rutronik |
MOSFET N-Ch 20V 8A Auto 175C TSOP6 | RS |
Trans MOSFET N-CH 20V 8A 6-Pin TSOP T/R | Avnet America |
N-CH SINGLE 20V TSOP6 | TTI Europe |
Where can I find additional details, specifications and documents for a SQ3460EV-T1-GE3?
Additional datasheets, footprints and schematics for SQ3460EV-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SQ3460EV-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQ3460EV-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQ3460EV-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQ3460EV-T1-GE3 fall under?
The SQ3460EV-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQ3460EV-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQ3460EV-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQ3460EV-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQ3460EV-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for SQ3460EV-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQ3460EV-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SQ3460EV-T1-GE3?
You can fill out our help required form which you can use to request a quote for SQ3460EV-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.