Status: | Unknown |
---|---|
Series: | SQ2361AEES |
RoHS: | Compliant |
TrenchFET® power MOSFET |
Typical ESD protection: 800 V |
AEC-Q101 qualified |
Application Notes |
---|
AN807 |
Datasheet |
---|
SQ2361AEES |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
91-5209-x |
PACK-0007-2 |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
SQ2361AEES Series 60 V 2.8 A Automotive P-Channel Mosfet - SOT-23-3 | Future Electronics |
Trans MOSFET P-CH 60V 2.8A 2-Pin SOT-23 T/R | Avnet America |
P-Channel 60-V (D-S) 175C Mosfet |Vishay SQ2361AEES-T1_GE3 | Newark Electronics |
MOSFET, AUTO, P-CH, -60V, -2.8A | Farnell |
Where can I find additional details, specifications and documents for a SQ2361AEES-T1_GE3?
Additional datasheets, footprints and schematics for SQ2361AEES-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQ2361AEES-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQ2361AEES-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQ2361AEES-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQ2361AEES-T1_GE3 fall under?
The SQ2361AEES-T1_GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SQ2361AEES-T1_GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQ2361AEES-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQ2361AEES-T1_GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQ2361AEES-T1_GE3 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Farnell and Avnet Asia have stock available or on a lead time for SQ2361AEES-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQ2361AEES-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQ2361AEES-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQ2361AEES-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.