Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.75mm |
Insulator Colour | Grey |
Insulator Material | Nylon (Polyamide) |
Colour Code | Grey |
Connector Type | Ferrule |
Contact Material | Copper |
Where can I find additional details, specifications and documents for a SPC4508?
Additional datasheets, footprints and schematics for SPC4508 are listed on our Part Details page. You can also find images and similar parts to SPC4508 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC4508 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC4508 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC4508 fall under?
The SPC4508 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to SPC4508 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC4508 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC4508 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC4508 have stock available?
There is no stock from authorised distributors for SPC4508.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC4508 often in real-time on the comparison pages.
What if I can't find stock of SPC4508?
You can fill out our help required form which you can use to request a quote for SPC4508 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.