Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature Plug 9 Way |
---|---|
Connector Type B | D Subminiature Socket 9 Way |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 914.4mm |
Jacket Colour | Beige |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Computer Connector A | D Subminiature Plug 9 Way |
Computer Connector B | D Subminiature Socket 9 Way |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | D Sub 9 Position Plug |
---|---|
Connector Type B | D Sub 9 Position Receptacle |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 900mm |
Jacket Color | Beige |
RoHS Compliant | Yes |
Cable Assembly, Db9 Male/Female, 3Ft, Beige | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC35340.?
Additional datasheets, footprints and schematics for SPC35340. are listed on our Part Details page. You can also find images and similar parts to SPC35340. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC35340. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC35340. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC35340. fall under?
The SPC35340. is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC35340. when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC35340. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC35340. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC35340. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC35340..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC35340. often in real-time on the comparison pages.
What if I can't find stock of SPC35340.?
You can fill out our help required form which you can use to request a quote for SPC35340. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.