Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | Snagless RJ45 Plug |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 900mm |
Jacket Color | Blue |
Product Range | - |
Colour | Blue |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | Snagless RJ45 Plug |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 900mm |
Jacket Color | Blue |
Colour | Blue |
RoHS Compliant | Yes |
Cable Assembly, Category 5E, 3Ft, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21961?
Additional datasheets, footprints and schematics for SPC21961 are listed on our Part Details page. You can also find images and similar parts to SPC21961 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21961 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21961 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21961 fall under?
The SPC21961 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC21961 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21961 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21961 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21961 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC21961.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21961 often in real-time on the comparison pages.
What if I can't find stock of SPC21961?
You can fill out our help required form which you can use to request a quote for SPC21961 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.