Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Internal Diameter | 5.563mm, 5.563mm |
---|---|
External Diameter | 12.7mm |
Fastener Material | Steel |
Fastener Plating | - |
Product Range | - |
Inner Diameter | 0.219" |
Material | Steel |
Outer Diameter | 0.5" |
Thread Size - Imperial | #10 |
Where can I find additional details, specifications and documents for a SPC21886?
Additional datasheets, footprints and schematics for SPC21886 are listed on our Part Details page. You can also find images and similar parts to SPC21886 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21886 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21886 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21886 fall under?
The SPC21886 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to SPC21886 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21886 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21886 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21886 have stock available?
There is no stock from authorised distributors for SPC21886.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21886 often in real-time on the comparison pages.
What if I can't find stock of SPC21886?
You can fill out our help required form which you can use to request a quote for SPC21886 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.