Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plug Hole Dia - Imperial | 1" |
---|---|
Plug Hole Dia - Metric | 25.4mm |
IP Rating | - |
NEMA Rating | - |
Product Range | - |
Enclosure Material | Nylon |
Vent Plugs | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21794?
Additional datasheets, footprints and schematics for SPC21794 are listed on our Part Details page. You can also find images and similar parts to SPC21794 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21794 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21794 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21794 fall under?
The SPC21794 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC21794 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21794 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21794 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21794 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC21794.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21794 often in real-time on the comparison pages.
What if I can't find stock of SPC21794?
You can fill out our help required form which you can use to request a quote for SPC21794 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.