Status: | Unknown |
---|---|
Series: | MC Hex Aluminium Series |
RoHS: | Unknown |
Standoff Material | Aluminum |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Male-Female |
Body Length | 25.4mm |
Product Range | MC Hex Aluminium Series |
Body Diameter | 0.25" |
Spacer/Standoff, Hex, Al 6.35Mm X 25.4Mm | Newark Electronics |
SPACER/STANDOFF, HEX, AL 6.35MM X 25.4MM | element14 |
Where can I find additional details, specifications and documents for a SPC21571?
Additional datasheets, footprints and schematics for SPC21571 are listed on our Part Details page. You can also find images and similar parts to SPC21571 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21571 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21571 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21571 fall under?
The SPC21571 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to SPC21571 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21571 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21571 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21571 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC21571.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21571 often in real-time on the comparison pages.
What if I can't find stock of SPC21571?
You can fill out our help required form which you can use to request a quote for SPC21571 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.