SPC21546 Prototyping & Accessories by Multicomp

SPACER HEX AL 0.25IN X 19.05MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.68

Distributor Stock
Logo for Farnell
Farnell
from US$35.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.68
-
Buy Now
Logo for element14
element14
from US$43.90
-
Buy Now

Specifications

Spacer Type Round
Spacer Material Aluminium
Outer Diameter 6.35mm
Inner Diameter 4.343mm
Overall Length 19.05mm
Body Diameter 0.25"
Body Length 19.05mm
Bore Size 4.343mm
Hex Body Size 0.171"

Alternative Descriptions

Spacer, Hex Al 0.25In X 19.05Mm | Newark Electronics
SPACER, HEX AL 0.25IN X 19.05MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC21546?

Additional datasheets, footprints and schematics for SPC21546 are listed on our Part Details page. You can also find images and similar parts to SPC21546 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC21546 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21546 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC21546 fall under?

The SPC21546 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to SPC21546 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21546 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC21546 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC21546 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC21546.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC21546 often in real-time on the comparison pages.

What if I can't find stock of SPC21546?

You can fill out our help required form which you can use to request a quote for SPC21546 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay