Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AUDIO JACK, 3.5MM, PCB MOUNT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Jack |
---|---|
Pin Diameter | 3.5mm |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Connector Colour | Black |
RoHS Compliant | Yes |
Connector, Rca/Phono, Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21344?
Additional datasheets, footprints and schematics for SPC21344 are listed on our Part Details page. You can also find images and similar parts to SPC21344 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21344 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21344 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21344 fall under?
The SPC21344 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC21344 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21344 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21344 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21344 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC21344.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21344 often in real-time on the comparison pages.
What if I can't find stock of SPC21344?
You can fill out our help required form which you can use to request a quote for SPC21344 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.