Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
RoHS Compliant | Yes |
Switch, Toggle, Spst, 20A, 125V | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21159?
Additional datasheets, footprints and schematics for SPC21159 are listed on our Part Details page. You can also find images and similar parts to SPC21159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21159 fall under?
The SPC21159 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC21159 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21159 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21159 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC21159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21159 often in real-time on the comparison pages.
What if I can't find stock of SPC21159?
You can fill out our help required form which you can use to request a quote for SPC21159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.