Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | HD-15 Plug |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.83m |
Jacket Color | Black |
Cable Length | 6ft |
Monitor Cable, Rgb Video X6 Connectors, 6Ft, Black | Newark Electronics |
MONITOR CABLE, RGB VIDEO x6 CONNECTORS, 6FT, BLACK | element14 |
Where can I find additional details, specifications and documents for a SPC20035?
Additional datasheets, footprints and schematics for SPC20035 are listed on our Part Details page. You can also find images and similar parts to SPC20035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20035 fall under?
The SPC20035 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC20035 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20035 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20035 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC20035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20035 often in real-time on the comparison pages.
What if I can't find stock of SPC20035?
You can fill out our help required form which you can use to request a quote for SPC20035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.