Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Sub 25 Position Plug |
---|---|
Connector Type B | D Sub 25 Position Plug |
Cable Length - Imperial | 10ft |
Cable Length - Metric | 3m |
Jacket Color | Grey |
Product Range | - |
Cable Length | 10ft |
Computer Cable, Serial, 10Ft, Gray | Newark Electronics |
COMPUTER CABLE, SERIAL, 10FT, GRAY | element14 |
Where can I find additional details, specifications and documents for a SPC19929?
Additional datasheets, footprints and schematics for SPC19929 are listed on our Part Details page. You can also find images and similar parts to SPC19929 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19929 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19929 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19929 fall under?
The SPC19929 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC19929 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19929 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19929 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19929 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC19929.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19929 often in real-time on the comparison pages.
What if I can't find stock of SPC19929?
You can fill out our help required form which you can use to request a quote for SPC19929 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.