Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IDC 40 Position Receptacle |
---|---|
Connector Type B | IDC 40 Position Receptacle |
Cable Length - Imperial | 18" |
Cable Length - Metric | 457mm |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assy, 40Pos, Idc Rcpt-Rcpt, 18" | Newark Electronics |
COMPUTER CABLE, 40P, RCPT-RCPT, 0.457M | element14 |
Where can I find additional details, specifications and documents for a SPC19802?
Additional datasheets, footprints and schematics for SPC19802 are listed on our Part Details page. You can also find images and similar parts to SPC19802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19802 fall under?
The SPC19802 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC19802 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19802 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19802 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC19802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19802 often in real-time on the comparison pages.
What if I can't find stock of SPC19802?
You can fill out our help required form which you can use to request a quote for SPC19802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.