Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | D Sub |
---|---|
Convert From Positions | 9Ways |
Convert From Gender | Plug |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Adaptor |
Adapter, Db-9 Male Rj45 | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC19788?
Additional datasheets, footprints and schematics for SPC19788 are listed on our Part Details page. You can also find images and similar parts to SPC19788 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19788 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19788 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19788 fall under?
The SPC19788 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SPC19788 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19788 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19788 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19788 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC19788.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19788 often in real-time on the comparison pages.
What if I can't find stock of SPC19788?
You can fill out our help required form which you can use to request a quote for SPC19788 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.