Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Receptacle |
Convert From Positions | 9Ways |
D Sub Connector B | High Density D Sub |
Convert To Gender | Plug |
Convert To Positions | 15Ways |
Product Range | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
D Sub Gender Changer, 9Female-15Male | Newark Electronics |
D SUB GENDER CHANGER, 9P RCPT-15P PLUG | element14 |
Where can I find additional details, specifications and documents for a SPC19769?
Additional datasheets, footprints and schematics for SPC19769 are listed on our Part Details page. You can also find images and similar parts to SPC19769 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19769 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19769 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19769 fall under?
The SPC19769 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to SPC19769 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19769 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19769 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19769 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC19769.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19769 often in real-time on the comparison pages.
What if I can't find stock of SPC19769?
You can fill out our help required form which you can use to request a quote for SPC19769 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.