Status: | Unknown |
---|---|
Series: | PCB Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DD |
Product Range | PCB Series |
Connector Body Material | Metal Body |
Contact Material | Brass |
D SUB CONNECTOR, STANDARD, 50 POSITION, PLUG | element14 |
D Sub Connector, Standard, 50 Position, Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC15343?
Additional datasheets, footprints and schematics for SPC15343 are listed on our Part Details page. You can also find images and similar parts to SPC15343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15343 fall under?
The SPC15343 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to SPC15343 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15343 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15343 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15343 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SPC15343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15343 often in real-time on the comparison pages.
What if I can't find stock of SPC15343?
You can fill out our help required form which you can use to request a quote for SPC15343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.