Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type | Terminator |
---|---|
Connector Body Style | Straight Terminator |
Coaxial Termination | - |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Rf/Coaxial, Bnc Terminator, R/A, 75 Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC15277?
Additional datasheets, footprints and schematics for SPC15277 are listed on our Part Details page. You can also find images and similar parts to SPC15277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15277 fall under?
The SPC15277 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC15277 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15277 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15277 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC15277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15277 often in real-time on the comparison pages.
What if I can't find stock of SPC15277?
You can fill out our help required form which you can use to request a quote for SPC15277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.