Status: | Unknown |
---|---|
Series: | Deluxe Series |
RoHS: | Unknown |
Product Range | Deluxe Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Accessory Type | Metalized Plastic Cover |
Body Color | Black |
Status: | Unknown |
---|---|
Series: | Deluxe Series |
RoHS: | Compliant |
Product Range | Deluxe Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Accessory Type | Metalized Plastic Cover |
Body Color | Black |
RoHS Compliant | Yes |
D Sub Cover, Size Dd, Abs | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC14962?
Additional datasheets, footprints and schematics for SPC14962 are listed on our Part Details page. You can also find images and similar parts to SPC14962 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC14962 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC14962 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC14962 fall under?
The SPC14962 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to SPC14962 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC14962 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC14962 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC14962 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC14962.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC14962 often in real-time on the comparison pages.
What if I can't find stock of SPC14962?
You can fill out our help required form which you can use to request a quote for SPC14962 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.