Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2m |
Current Rating | 15A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Product Range | - |
Cable Length | 6.6ft |
POWER CORD NEMA5-15P/IEC, 6.6FT, 15A BLACK | Farnell |
Power Cord Nema5-15P/Iec, 6.6Ft, 15A Black | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC13292?
Additional datasheets, footprints and schematics for SPC13292 are listed on our Part Details page. You can also find images and similar parts to SPC13292 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC13292 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC13292 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC13292 fall under?
The SPC13292 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to SPC13292 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC13292 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC13292 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC13292 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for SPC13292.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC13292 often in real-time on the comparison pages.
What if I can't find stock of SPC13292?
You can fill out our help required form which you can use to request a quote for SPC13292 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.