SPC13265 Cable Assemblies by Multicomp

POWER CORD NEMA6-15P/IEC 6.6FT 10A BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.14

Distributor Stock
Logo for Farnell
Farnell
from US$10.03
No stock
Buy Now
Logo for element14
element14
from US$7.14
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A NEMA 6-15P
Connector Type B IEC 60320 C13
Cable Length - Metric 2m
Current Rating 10A
Voltage Rating 125VAC
Jacket Color Black
Product Range -
Cable Length 6.6ft

Alternative Descriptions

Power Cord Nema6-15P/Iec, 6.6Ft 10A, Black | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC13265?

Additional datasheets, footprints and schematics for SPC13265 are listed on our Part Details page. You can also find images and similar parts to SPC13265 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC13265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC13265 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC13265 fall under?

The SPC13265 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to SPC13265 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC13265 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC13265 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC13265 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC13265.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC13265 often in real-time on the comparison pages.

What if I can't find stock of SPC13265?

You can fill out our help required form which you can use to request a quote for SPC13265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay