Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188 RG188A RG316 |
Frequency Max | 4GHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG174, RG188, RG188A, RG316 |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Rf/Coaxial Bnc Bulkhead Jack Str 50 Ohm Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC11227?
Additional datasheets, footprints and schematics for SPC11227 are listed on our Part Details page. You can also find images and similar parts to SPC11227 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC11227 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC11227 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC11227 fall under?
The SPC11227 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC11227 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC11227 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC11227 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC11227 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC11227.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC11227 often in real-time on the comparison pages.
What if I can't find stock of SPC11227?
You can fill out our help required form which you can use to request a quote for SPC11227 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.